TE Connectivity Time Delay Relays 7-1437471-4

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 10 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 10 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1437471-4 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1437471-4
Time Delay Relays 7-1437471-4
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 10 minutes Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 12 Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±1% +4 msec Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .1 - 10 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 12

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±1% +4 msec

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 7-1437471-4
Product Name Time Delay Relays
Operating Temperature -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-8-ND - DigiKey
Specs
Time Ranges 0.03 Sec ~ 0.1 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
Time Delay Relays - 1437489-3 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details