TE Connectivity Electromechanical Relays & Contactors 7-1437467-0

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Mode of Operation : Off-Delay Repeatability (Max) : ±.5% +4 msec Timing Range (Off-Time) (SEC) : .5 - 15 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range (DEGC) : -30 - 65
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Mode of Operation : Off-Delay Repeatability (Max) : ±.5% +4 msec Timing Range (Off-Time) (SEC) : .5 - 15 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range (DEGC) : -30 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1437467-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1437467-0
Electromechanical Relays & Contactors 7-1437467-0
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Mode of Operation : Off-Delay Repeatability (Max) : ±.5% +4 msec Timing Range (Off-Time) (SEC) : .5 - 15 Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 83 MM  [3.25 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Current Type : AC & DC
  • Mode of Operation : Off-Delay
  • Repeatability (Max) : ±.5% +4 msec
  • Timing Range (Off-Time) (SEC) : .5 - 15
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1437467-0
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays- Automotive Relays -  - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers