TE Connectivity Barrier Strips 7-1437418-1

Description
Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 104.78 MM  [4.125 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100
Request a Quote
Description
Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 104.78 MM  [4.125 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 7-1437418-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
7-1437418-1
Barrier Strips 7-1437418-1
Configuration Features Number of Positions : 9 Number of Rows : 1 Dimensions Product Length : 104.78 MM  [4.125 INCH ] Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 100

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Dimensions


  • Product Length : 104.78 MM  [4.125 INCH ]

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 7-1437418-1
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546118-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - A97963-ND - DigiKey
Specs
Mounting Options PCB
Features Lever Actuated
Operating Temperature 130 C (266 F)
View Details
Barrier Strips - 1-1546657-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers