TE Connectivity Time Delay Relays 7-1423168-1

Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 5 - 50 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 127 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 5 - 50 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 127 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1423168-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1423168-1
Time Delay Relays 7-1423168-1
Configuration Features Multiple Timing Ranges : Without Contact Features Delay Time : 5 - 50 seconds Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC Type of Control : Knob Electrical Characteristics Time Delay Relay Input Voltage (VAC) : 127 Mechanical Attachment Time Delay Relay Mounting Type : Mounting Holes, Panel Mount Operation/Applicatio n Mode of Operation : On-Delay

Configuration Features


  • Multiple Timing Ranges : Without

Contact Features


  • Delay Time : 5 - 50 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 1A@125VDC, 10A@120VAC
  • Type of Control : Knob

Electrical Characteristics


  • Time Delay Relay Input Voltage (VAC) : 127

Mechanical Attachment


  • Time Delay Relay Mounting Type : Mounting Holes, Panel Mount

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 7-1423168-1
Product Name Time Delay Relays
Mounting Panel; Mounting Holes, Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products