TE Connectivity Time Delay Relays 7-1423168-0

Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 5 - 50 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 5 - 50 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 7-1423168-0 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
7-1423168-0
Time Delay Relays 7-1423168-0
Contact Features Contact Current Rating (AMP) : 10, 1 Delay Time : 5 - 50 seconds Type of Control : Knob Electrical Characteristics Input Voltage (VAC) : 480 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Current Rating (AMP) : 10, 1
  • Delay Time : 5 - 50 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Input Voltage (VAC) : 480

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 7-1423168-0
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 41-1617827-5-ND - DigiKey
Specs
Mounting Chassis Mount
Function Type Single Function
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1-1423157-5 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details