Body Features Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 60
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : DC Mode of Operation : Off-Delay Repeatability (Max) : ±5% Timing Range (Off-Time) (SEC) : .5 - 5 Type of Control : Knob
Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 78.4 MM [3.09 INCH ]
- Product Length : 114.8 MM [4.52 INCH ]
- Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 60
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : DC
- Mode of Operation : Off-Delay
- Repeatability (Max) : ±5%
- Timing Range (Off-Time) (SEC) : .5 - 5
- Type of Control : Knob
Other
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 75 DEGC [167 DEGF ]
- Operating Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]