Body Features Enclosure Type : Dust Protected Primary Product Color : Natural Product Weight : 81.35 G [2.87 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Contact Special Features : Single Contact
Contact Features Contact Material : AgSnOInO
Dimensions Insulation Clearance Between Contact & Coil : 8 MM [.31 INCH ] Insulation Creepage Between Contact & Coil : 8 MM [.31 INCH ] Product Height : 26.42 MM [1.04 INCH ] Product Length : 68.58 MM [2.7 INCH ] Product Width : 34.54 MM [1.36 INCH ]
Electrical Characteristics Coil Current (AMP) : .13 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 886 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 45 Contact Limiting Continuous Current (AMP) : 45 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : AC
Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Box & Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Primary Product Color : Natural
- Product Weight : 81.35 G [2.87 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 2 Form A DPST-NO
- Contact Number of Poles : 2
- Contact Special Features : Single Contact
Contact Features
- Contact Material : AgSnOInO
Dimensions
- Insulation Clearance Between Contact & Coil : 8 MM [.31 INCH ]
- Insulation Creepage Between Contact & Coil : 8 MM [.31 INCH ]
- Product Height : 26.42 MM [1.04 INCH ]
- Product Length : 68.58 MM [2.7 INCH ]
- Product Width : 34.54 MM [1.36 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .13
- Coil Power Rating AC (VAMP) : 4
- Coil Resistance (OHM) : 886
- Coil Voltage Rating (VAC) : 120
- Contact Current Rating (AMP) : 45
- Contact Limiting Continuous Current (AMP) : 45
- Contact Switching Load (Min) : 500mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 600
- Contact Voltage Rating (VAC) : 277
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Slots
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : AC
Other
- Coil Power Rating Class (VAMP) : >3.5
- Contact Current Class (AMP) : >32 - ≤50
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]