TE Connectivity Electromechanical Relays & Contactors 7-1415543-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G  [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 36 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G  [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 36 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1415543-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1415543-4
Electromechanical Relays & Contactors 7-1415543-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 20 G  [.705 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 25.5 MM  [1 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.6 MM  [.496 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 36 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 20 G  [.705 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.6 MM  [.496 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .7
  • Coil Resistance (OHM) : 36
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 15
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1415543-4
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-2 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393122-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers