Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 24 G [.847 OZ ]
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi Contact Number of Poles : 1 Terminal Type : PCB-THT, Quick Connect
Dimensions 製品幅 : 12.5 MM [.492 INCH ] Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 28.5 MM [1.122 INCH ] Product Length : 40.5 MM [1.594 INCH ] Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 300 - 400 Coil Power Rating DC (MILW) : 360 Coil Resistance (OHM) : 100 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 6 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000, 4000 - 5000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Tray
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : -20 - 125 Environmental Category of Protection : RTII
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI250
- Product Weight : 24 G [.847 OZ ]
Contact Features
- Contact Arrangement : 1 Form B (NC)
- Contact Current Class (AMP) : 16, 10 - 20
- Contact Current Rating (Max) (AMP) : 16
- Contact Material : AgNi
- Contact Number of Poles : 1
- Terminal Type : PCB-THT, Quick Connect
Dimensions
- 製品幅 : 12.5 MM [.492 INCH ]
- Height Class (Mechanical) (MM) : 25 - 30
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Clearance Class (MM) : 5 - 8
- Length Class (Mechanical) (MM) : 40 - 50
- Product Height : 28.5 MM [1.122 INCH ]
- Product Length : 40.5 MM [1.594 INCH ]
- Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 300 - 400
- Coil Power Rating DC (MILW) : 360
- Coil Resistance (OHM) : 100
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 6
- Contact Limiting Breaking Current (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Class (MM) : 5.5 - 8
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000, 4000, 4000 - 5000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : -20 - 125
- Environmental Category of Protection : RTII