TE Connectivity Relays - Relay Sockets 7-1415043-1

Description
Win Source Part Number: 1005696-7-1415043-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 8 Termination Style: Solder Lug Package: Tube For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78612,2266-7-14150 43-1,PB2116,7-141504 3-1-ND,MT78612-ND Base Product Number: 1415043
Request a Quote Datasheet
Description
Win Source Part Number: 1005696-7-1415043-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 8 Termination Style: Solder Lug Package: Tube For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78612,2266-7-14150 43-1,PB2116,7-141504 3-1-ND,MT78612-ND Base Product Number: 1415043
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - 7-1415043-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
7-1415043-1
Relays - Relay Sockets 7-1415043-1
Win Source Part Number: 1005696-7-1415043-1 Category: Relays>Relay Sockets Series: MT, SCHRACK Type: Socket Number of Positions: 8 Termination Style: Solder Lug Package: Tube For Use With/Related Products: MT, SCHRACK Standard Package: 25 Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: MT78612,2266-7-14150 43-1,PB2116,7-141504 3-1-ND,MT78612-ND Base Product Number: 1415043

Win Source Part Number: 1005696-7-1415043-1
Category: Relays>Relay Sockets
Series: MT, SCHRACK
Type: Socket
Number of Positions: 8
Termination Style: Solder Lug
Package: Tube
For Use With/Related Products: MT, SCHRACK
Standard Package: 25
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: MT78612,2266-7-1415043-1,PB2116,7-1415043-1-ND,MT78612-ND
Base Product Number: 1415043

Buy Now Datasheet
Relay Socket, 8, 10A, 240V; Socket Mounting Amp Te Connectivity - 16H4442 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 8, 10A, 240V; Socket Mounting Amp Te Connectivity
16H4442
Relay Socket, 8, 10A, 240V; Socket Mounting Amp Te Connectivity 16H4442
RELAY SOCKET, 8, 10A, 240V; Socket Mounting:Panel; Socket Terminals:-; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity MT Series Multimode Relays RoHS Compliant: Yes

RELAY SOCKET, 8, 10A, 240V; Socket Mounting:Panel; Socket Terminals:-; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity MT Series Multimode Relays RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 7-1415043-1 16H4442
Product Name Relays - Relay Sockets Relay Socket, 8, 10A, 240V; Socket Mounting Amp Te Connectivity
Number of Pins/Blades 8-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 8052239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Panel; Other; Din rail, panel mount
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details