TE Connectivity Signal Relays 7-1393813-6

Description
Body Features Weight : 27 G  [.952 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 35 MM  [1.378 INCH ] Length Class (Mechanical) : 30 - 35 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 630 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 260 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 100 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VAC) : 24 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 260 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Weight : 27 G  [.952 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 35 MM  [1.378 INCH ] Length Class (Mechanical) : 30 - 35 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 630 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 260 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 100 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VAC) : 24 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 260 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 7-1393813-6 - TE Connectivity
Berwyn, PA, United States
Signal Relays
7-1393813-6
Signal Relays 7-1393813-6
Body Features Weight : 27 G  [.952 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Nickel Contact Number of Poles : 4 Contact Plating Material : Gold Flash Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : Plug-In, Solder Dimensions Height : 30 MM  [1.181 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 35 MM  [1.378 INCH ] Length Class (Mechanical) : 30 - 35 mm Width : 19 MM  [.748 INCH ] Width Class (Mechanical) : 16 - 20 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 800 - 1000 mW Coil Resistance (OHM) : 630 Coil Type : Monostable Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 260 Input Voltage (VAC) : 250 Input Voltage (VDC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 100 Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 1000000 Power Consumption (MILW) : 1000 - 2000 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 1000 Signal Relay Coil Voltage Rating (VAC) : 24 Signal Relay Coil Voltage Rating (VDC) : 24 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 260 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Carton Product Type Features Product Type : Relay Relay Style : Cradle S Relay Relay Type : Cradle S Relay V23054/V23062 Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz Termination Features Termination Type : Solder Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class : 50 - 70°C Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Weight : 27 G  [.952 OZ ]

Contact Features


  • Contact Current Class : 2 - 5 A
  • Contact Material : Nickel
  • Contact Number of Poles : 4
  • Contact Plating Material : Gold Flash
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : Plug-In, Solder

Dimensions


  • Height : 30 MM  [1.181 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 35 MM  [1.378 INCH ]
  • Length Class (Mechanical) : 30 - 35 mm
  • Width : 19 MM  [.748 INCH ]
  • Width Class (Mechanical) : 16 - 20 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 800 - 1000 mW
  • Coil Resistance (OHM) : 630
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 260
  • Input Voltage (VAC) : 250
  • Input Voltage (VDC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 100
  • Insulation Initial Dielectric Between Coil/Contact Class : 500 - 1000 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 1000000
  • Power Consumption (MILW) : 1000 - 2000
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 1000
  • Signal Relay Coil Voltage Rating (VAC) : 24
  • Signal Relay Coil Voltage Rating (VDC) : 24
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 260

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Product Type : Relay
  • Relay Style : Cradle S Relay
  • Relay Type : Cradle S Relay V23054/V23062

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -39dB @ 100MHz, -20.7dB @ 900MHz

Termination Features


  • Termination Type : Solder Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class : 50 - 70°C
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now
Signal Relay, 4Pdt, 24Vdc, 5A; Contact Configuration Axicom Te Connectivity - 16H4425 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 24Vdc, 5A; Contact Configuration Axicom Te Connectivity
16H4425
Signal Relay, 4Pdt, 24Vdc, 5A; Contact Configuration Axicom Te Connectivity 16H4425
SIGNAL RELAY, 4PDT, 24VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Cradle S/V23054 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Material:- RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 24VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:Cradle S/V23054 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 7-1393813-6 16H4425
Product Name Signal Relays Signal Relay, 4Pdt, 24Vdc, 5A; Contact Configuration Axicom Te Connectivity
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Resistance 630 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1437485-4 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
Electromechanical Relays & Contactors - 1393239-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393766-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details