TE Connectivity PCB D-Sub Connectors 7-1393740-2

Description
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBTP GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (MM) : 3.1 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .7 MM  [.027 INCH ] Termination Post & Tail Length : 3.2 MM  [.126 INCH ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBTP GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (MM) : 3.1 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .7 MM  [.027 INCH ] Termination Post & Tail Length : 3.2 MM  [.126 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 7-1393740-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
7-1393740-2
PCB D-Sub Connectors 7-1393740-2
Body Features Connector Profile : Standard Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : PBTP GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (MM) : 3.1 PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .7 MM  [.027 INCH ] Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : PBTP GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Hole Diameter (MM) : 3.1
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .7 MM  [.027 INCH ]
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]
Buy Now
D-Sub Connectors - 7-1393740-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
7-1393740-2
D-Sub Connectors 7-1393740-2
SUB D FEDERLEI

SUB D FEDERLEI

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
7-1393740-2
D-Sub Connectors 7-1393740-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 7183581 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183581
D Sub Connectors 7183581
AMPLIMITE HD-20 d-sub PCB socket, 25 way

AMPLIMITE HD-20 d-sub PCB socket, 25 way

Supplier's Site
D Sub Connectors - 7183581P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183581P
D Sub Connectors 7183581P
AMPLIMITE HD-20 d-sub PCB socket, 25 way

AMPLIMITE HD-20 d-sub PCB socket, 25 way

Supplier's Site
D Sub Connectors - 1918480 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1918480
D Sub Connectors 1918480
AMPLIMITE HD-20 d-sub PCB socket, 25 way

AMPLIMITE HD-20 d-sub PCB socket, 25 way

Supplier's Site
Singapore, Singapore
Through-Hole Electronic Connector
439-7-1393740-2
Through-Hole Electronic Connector 439-7-1393740-2
25 Pos D-Sub Receptacle, Steel, Gold/Tin Plated, Through Hole Product overview: 7-1393740-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-7-1393740-2 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Receptacle, Steel, Gold/Tin Plated, Through Hole Product overview: 7-1393740-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-7-1393740-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Conn, Rcpt, Db, 25Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9506 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, Db, 25Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9506
D-Sub Conn, Rcpt, Db, 25Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9506
D-SUB CONN, RCPT, DB, 25POS, SOLDER ROHS COMPLIANT: YES

D-SUB CONN, RCPT, DB, 25POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
V42254A2216B225=Sub D Federlei Amp - Te Connectivity - 36AC7759 - Newark, An Avnet Company
Chicago, IL, United States
V42254A2216B225=Sub D Federlei Amp - Te Connectivity
36AC7759
V42254A2216B225=Sub D Federlei Amp - Te Connectivity 36AC7759
V42254A2216B225=SUB D FEDERLEI

V42254A2216B225=SUB D FEDERLEI

Supplier's Site
D-Sub Connector Assemblies - 7-1393740-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
7-1393740-2
D-Sub Connector Assemblies 7-1393740-2
CONN D-SUB RCPT 25POS VERT SLDR

CONN D-SUB RCPT 25POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7-1393740-2 7-1393740-2 7183581 7183581P 439-7-1393740-2 70AH9506 36AC7759 7-1393740-2
Product Name PCB D-Sub Connectors D-Sub Connectors D Sub Connectors D Sub Connectors Through-Hole Electronic Connector D-Sub Conn, Rcpt, Db, 25Pos, Solder Rohs Compliant Amp - Te Connectivity V42254A2216B225=Sub D Federlei Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type D-Sub Connector; Wire to Board Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details