Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
9 Pos D-Sub Receptacle, Steel, Gold/Tin Plated, Through Hole Product overview: 7-1393740-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-7-1393740-0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039834-7-1393740-0
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-20
Number of Positions: 9
Color: Gray
Features: Ground Strap
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 70
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): DAR15S; 5-106505-2; 09661526612; 09661516512; 9-1393480-9; 09661527611; 8-1393480-1; 8-1393483-7; 2-1393481-9; 1-1393482-2; L77SDE09SA4CH4R; L77SDEH09SOL2RM8; L77DA15SU713937400; V42254-A2216-B209; V42254A2216B209;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 713937400,2266-7-139
Base Product Number: 1393740
D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DE, Receptacle, 9, Steel, Solder RoHS Compliant: Yes
| TE Connectivity | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7-1393740-0 | 439-7-1393740-0 | 7-1393740-0 | 1039834-7-1393740-0 | 74T0802 |
| Product Name | PCB D-Sub Connectors | Through-Hole Electronic Connector | D-Sub Connectors | Connectors, Interconnects - D-Sub Connectors | D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, De, Receptacle, 9, Steel, Solder Rohs Compliant Amp - Te Connectivity |
| Connector Type | D-Sub Connector; Wire to Board Connector | D-Sub Connector |