TE Connectivity Mini Relays 7-1393304-4

Description
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 32 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 15 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 32 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 15 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 7-1393304-4 - TE Connectivity
Berwyn, PA, United States
Mini Relays
7-1393304-4
Mini Relays 7-1393304-4
Body Features Product Weight : 35 G  [1.2 OZ ] Contact Features Contact Arrangement : 1 Form U (NO-DM) Contact Base Material : Silver Alloy Contact Current Class (AMP) : 30 - 50 Dimensions Height Class (Mechanical) (MM) : 20 - 25 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.02 INCH ] Product Width : 25.9 MM  [1.02 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 1800 Coil Resistance (OHM) : 324 Coil Suppression Method : Rp 1200Ω Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 32 Contact Limiting Making Current (AMP) : 100 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Current Rating (85°C) (AMP) : 15 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Arrangement : 1 Form U (NO-DM)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : 30 - 50

Dimensions


  • Height Class (Mechanical) (MM) : 20 - 25
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.02 INCH ]
  • Product Width : 25.9 MM  [1.02 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 1800
  • Coil Resistance (OHM) : 324
  • Coil Suppression Method : Rp 1200Ω
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 15
  • Contact Limiting Continuous Current (AMP) : 32
  • Contact Limiting Making Current (AMP) : 100
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Current Rating (85°C) (AMP) : 15
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Brackets

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTI
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1393304-4
Product Name Mini Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393315-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 4.1 watts
View Details
3 suppliers
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers