TE Connectivity Power Relays 7-1393215-5

Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7-1393215-5 is a 1-pole PCB power relay with a 1 form C (CO) contact arrangement and AgNi0.15 contact material, rated for 8A at 250VAC. It has a 24VDC coil with a resistance of 1200 Ω and a power consumption of 480 mW. The relay features 4kV coil-to-contact insulation, operates within a -40 to +70°C temperature range, and meets IEC 61810 RTIII wash-tight requirements. It is mounted via PCB-THT terminals, weighs 14g, and is certified by VDE and UL. Dimensions are 28mm length, 10.4mm width, and 25.1mm height.

Datasheet Summary
Powered by GS/AI

The 7-1393215-5 is a 1-pole PCB power relay with a 1 form C (CO) contact arrangement and AgNi0.15 contact material, rated for 8A at 250VAC. It has a 24VDC coil with a resistance of 1200 Ω and a power consumption of 480 mW. The relay features 4kV coil-to-contact insulation, operates within a -40 to +70°C temperature range, and meets IEC 61810 RTIII wash-tight requirements. It is mounted via PCB-THT terminals, weighs 14g, and is certified by VDE and UL. Dimensions are 28mm length, 10.4mm width, and 25.1mm height.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393215-5 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393215-5
Power Relays 7-1393215-5
Body Features Product Weight : 14 G  [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5 Contact Material : AgNi0.15 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.1 MM  [.989 INCH ] Product Length : 28 MM  [1.103 INCH ] Product Width : 10.4 MM  [.405 INCH ] Width Class (Mechanical) (MM) : 10 - 11 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 400 - 500 Coil Power Rating DC (MILW) : 480 Coil Resistance (OHM) : 1200 Coil Voltage Rating (VDC) : 24 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Carton & Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Product Weight : 14 G  [.494 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 2 - 5
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : AgNi0.15
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 25.1 MM  [.989 INCH ]
  • Product Length : 28 MM  [1.103 INCH ]
  • Product Width : 10.4 MM  [.405 INCH ]
  • Width Class (Mechanical) (MM) : 10 - 11

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 400 - 500
  • Coil Power Rating DC (MILW) : 480
  • Coil Resistance (OHM) : 1200
  • Coil Voltage Rating (VDC) : 24
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity - 01M9448 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity
01M9448
Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity 01M9448
RELAY, SPDT, 250VAC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Carry Current:5ARoHS Compliant: Yes

RELAY, SPDT, 250VAC, 5A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:V23057 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder; Carry Current:5ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 7-1393215-5 01M9448
Product Name Power Relays Relay, Spdt, 250Vac, 5A; Contact Configuration Te Connectivity
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data