TE Connectivity Electromechanical Relays & Contactors 7-1393127-4

Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 290 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 290 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1393127-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1393127-4
Electromechanical Relays & Contactors 7-1393127-4
Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 2 Dimensions Product Height : 63.5 MM  [2.5 INCH ] Product Length : 63.3 MM  [2.492 INCH ] Product Width : 63.8 MM  [2.512 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 9.8 Coil Resistance (OHM) : 290 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 20 Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 600 Contact Voltage Rating (VDC) : 125 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : 6-32 Screw Main Termination & Connection Type : 8-32 Screw Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 2

Dimensions


  • Product Height : 63.5 MM  [2.5 INCH ]
  • Product Length : 63.3 MM  [2.492 INCH ]
  • Product Width : 63.8 MM  [2.512 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 9.8
  • Coil Resistance (OHM) : 290
  • Coil Voltage Rating (VAC) : 120
  • Contact Current Rating (AMP) : 20
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 600
  • Contact Voltage Rating (VDC) : 125
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 Screw
  • Main Termination & Connection Type : 8-32 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Operating Temperature Range : -55 - 45 DEGC  [-67 - 113 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1393127-4
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 113 F (-55 to 45 C)
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393222-6-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1393771-2 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers