TE Connectivity Power Relays 7-1393118-9

Description
Body Features Product Weight : 86 G  [3.034 OZ ] Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : Ag Contact Number of Poles : 3 Terminal Type : Solder, Quick Connect Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM  [1.905 INCH ] Product Length : 38.9 MM  [1.55 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.7 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote
Description
Body Features Product Weight : 86 G  [3.034 OZ ] Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : Ag Contact Number of Poles : 3 Terminal Type : Solder, Quick Connect Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM  [1.905 INCH ] Product Length : 38.9 MM  [1.55 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.7 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393118-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393118-9
Power Relays 7-1393118-9
Body Features Product Weight : 86 G  [3.034 OZ ] Contact Features Contact Arrangement : 3 Form C (3PDT) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 5 Contact Material : Ag Contact Number of Poles : 3 Terminal Type : Solder, Quick Connect Dimensions Height Class (Mechanical) (MM) : 40 - 50 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 48.4 MM  [1.905 INCH ] Product Length : 38.9 MM  [1.55 INCH ] Product Width : 35.7 MM  [1.405 INCH ] Width Class (Mechanical) (MM) : 30 - 40 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.7 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 100mA @ 12V Contact Voltage Rating (VAC) : 240 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Socket, Printed Circuit Board Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Ambient Temperature Class (DEGC) : 0 - 50 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45

Body Features


  • Product Weight : 86 G  [3.034 OZ ]

Contact Features


  • Contact Arrangement : 3 Form C (3PDT)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Material : Ag
  • Contact Number of Poles : 3
  • Terminal Type : Solder, Quick Connect

Dimensions


  • Height Class (Mechanical) (MM) : 40 - 50
  • Length Class (Mechanical) (MM) : 35 - 40
  • Product Height : 48.4 MM  [1.905 INCH ]
  • Product Length : 38.9 MM  [1.55 INCH ]
  • Product Width : 35.7 MM  [1.405 INCH ]
  • Width Class (Mechanical) (MM) : 30 - 40

Electrical Characteristics


  • Actuating System : AC
  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : 2.7
  • Coil Power Rating Class (VAMP) : 2 - 3
  • Coil Resistance (OHM) : 1700
  • Coil Voltage Rating (VAC) : 120
  • Contact Limiting Breaking Current (AMP) : 5
  • Contact Limiting Continuous Current (AMP) : 5
  • Contact Limiting Making Current (AMP) : 5
  • Contact Limiting Short-Time Current (AMP) : 5
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Voltage Rating (VAC) : 240
  • Contact Voltage Rating (VDC) : 28
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1000 - 1500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Socket, Printed Circuit Board

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 0 - 50
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 45
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 7-1393118-9
Product Name Power Relays
Mounting PCBoard
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Signal Relays - 1-1393813-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393154-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers