Body Features Enclosure Type : Dust Protected Product Weight : 92 G [3.245 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2
Contact Features Contact Material : Silver Cadmium Oxide
Dimensions Product Height : 35.71 MM [1.406 INCH ] Product Length : 73.66 MM [2.9 INCH ] Product Width : 38.89 MM [1.53 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.23 Coil Resistance (OHM) : 472 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Package
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 70 DEGC [-49 - 158 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 92 G [3.245 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 2 Form C DPDT-CO
- Contact Number of Poles : 2
Contact Features
- Contact Material : Silver Cadmium Oxide
Dimensions
- Product Height : 35.71 MM [1.406 INCH ]
- Product Length : 73.66 MM [2.9 INCH ]
- Product Width : 38.89 MM [1.53 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.23
- Coil Resistance (OHM) : 472
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 20
- Contact Limiting Breaking Current (AMP) : 20
- Contact Limiting Continuous Current (AMP) : 20
- Contact Limiting Making Current (AMP) : 20
- Contact Limiting Short-Time Current (AMP) : 20
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3750
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3750
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Slots
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1 - ≤1.5
- Contact Current Class (AMP) : >16 - ≤25
- Height Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -45 - 70 DEGC [-49 - 158 DEGF ]