Body Features Primary Product Color : Black Product Weight : 479 G [16.9 OZ ]
Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink
Dimensions Product Height : 109.2 MM [4.29 INCH ] Product Length : 76.2 MM [3 INCH ] Product Width : 44.5 MM [1.75 INCH ]
Electrical Characteristics Input Voltage (VAC) : 90 - 140 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660
Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Output Current Type : AC Output Switching : Zero
Product Type Features Relay Type : Solid State Relay
Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Body Features
- Primary Product Color : Black
- Product Weight : 479 G [16.9 OZ ]
Configuration Features
- Contact Arrangement : 1 Form A (SPST-NO)
- Relay Options : Integral Heatsink
Dimensions
- Product Height : 109.2 MM [4.29 INCH ]
- Product Length : 76.2 MM [3 INCH ]
- Product Width : 44.5 MM [1.75 INCH ]
Electrical Characteristics
- Input Voltage (VAC) : 90 - 140
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Output Voltage Rating (AC Relays) (VRMS) : 48 - 660
Mechanical Attachment
- Product Mount Type : DIN Rail
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Output Current Type : AC
- Output Switching : Zero
Product Type Features
- Relay Type : Solid State Relay
Termination Features
- Relay Connection Type : Terminals
- Terminal Configuration : Screw Terminals
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 80