TE Connectivity Power Relays 7-1393030-3

Description
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Description
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7-1393030-3 is a solid state relay in the SSRK series, designed for industrial switching applications with zero-cross AC output, 20A load current, 240VAC voltage rating, and DC input control. It features DIN rail mounting, an integrated black anodized aluminum heatsink, and finger-safe IP20 screw clamp terminals. The relay provides 4000V rms optical isolation and complies with UL approval E29244. It has a width of 22.5mm and is rated for operation between -40°C and 80°C.

Datasheet Summary
Powered by GS/AI

The 7-1393030-3 is a solid state relay in the SSRK series, designed for industrial switching applications with zero-cross AC output, 20A load current, 240VAC voltage rating, and DC input control. It features DIN rail mounting, an integrated black anodized aluminum heatsink, and finger-safe IP20 screw clamp terminals. The relay provides 4000V rms optical isolation and complies with UL approval E29244. It has a width of 22.5mm and is rated for operation between -40°C and 80°C.

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393030-3 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393030-3
Power Relays 7-1393030-3
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Contact Arrangement : 1 Form A (SPST-NO) Relay Options : Integral Heatsink Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VDC) : 4 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Output Current Type : AC Output Switching : Zero Product Type Features Relay Type : Solid State Relay Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 479 G  [16.9 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Relay Options : Integral Heatsink

Dimensions


  • Product Height : 109.2 MM  [4.29 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 44.5 MM  [1.75 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 4 - 32
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 660

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Output Current Type : AC
  • Output Switching : Zero

Product Type Features


  • Relay Type : Solid State Relay

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 80
Buy Now Datasheet
Relays - 7-1393030-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Solid State Relays

Relay Solid State Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Solid State Relays
Product Number 7-1393030-3 7-1393030-3
Product Name Power Relays Relays
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Socket or Plug-in Style; Socketable
View Details
Electromechanical Relays & Contactors - 1-1617110-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Specs
Mounting Through Hole
Features PC Pin
View Details
Electromechanical Relays & Contactors - 1462038-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
6 suppliers