"Connector Header Through Hole 11 position 0.156"" (3.96mm)"
6 Pos Wire-to-Board Header, 3.96mm Pitch, Vertical, Solder, 8A Product overview: 7-1123724-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-1123724-6 can be used for catalog matching and distributor lookup.
7.92EP HDR ASSY 6(11)P NATURAL GWT
7.92EP HDR ASSY 6(11)P NATURAL GWT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A117730-ND | 316-7-1123724-6 | 01Y0247 |
| Product Name | Headers, Male Pins | 8A Electronic Connector | 7.92Ep Hdr Assy 6(11)P Natural Gwt Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |