TE Connectivity PCB Headers & Receptacles 7-1123724-1

Description
Body Features Connector Profile : Low Primary Product Color : Natural Configuration Features Number of Loaded Positions : 4 Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 9.2 MM  [.362 INCH ] Connector Length : 27.66 MM  [1.08 INCH ] Connector Width : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 3 Position Locations Omitted : 2, 4, 6 Packaging Features Packaging Method : Bag Packaging Quantity : 1300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : Natural Configuration Features Number of Loaded Positions : 4 Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 9.2 MM  [.362 INCH ] Connector Length : 27.66 MM  [1.08 INCH ] Connector Width : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 3 Position Locations Omitted : 2, 4, 6 Packaging Features Packaging Method : Bag Packaging Quantity : 1300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 7-1123724-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
7-1123724-1
PCB Headers & Receptacles 7-1123724-1
Body Features Connector Profile : Low Primary Product Color : Natural Configuration Features Number of Loaded Positions : 4 Number of Positions : 7 Number of Power Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 7.7 MM  [.303 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 9.2 MM  [.362 INCH ] Connector Length : 27.66 MM  [1.08 INCH ] Connector Width : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 3 Position Locations Omitted : 2, 4, 6 Packaging Features Packaging Method : Bag Packaging Quantity : 1300 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.7 MM  [.146 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : Natural

Configuration Features


  • Number of Loaded Positions : 4
  • Number of Positions : 7
  • Number of Power Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Mating Area Length : 7.7 MM  [.303 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : 1.14mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .8 - 1.8 MICM  [31.5 - 70.86 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 9.2 MM  [.362 INCH ]
  • Connector Length : 27.66 MM  [1.08 INCH ]
  • Connector Width : 8.5 MM  [.335 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Other


  • Number of Blocked Positions : 3
  • Position Locations Omitted : 2, 4, 6

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1300

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.7 MM  [.146 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 7-1123724-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
7-1123724-1
Headers & Wire Housings 7-1123724-1
3.96EP HDR ASSY 4(7)P (NATURAL GWT)

3.96EP HDR ASSY 4(7)P (NATURAL GWT)

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 7-1123724-1 7-1123724-1
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 8 amps
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102557-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102192-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers