The 25 MTE RCPT SR RIBBED .100CL from TE Connectivity is part of the AMPMODU MTE interconnect system, designed for wire-to-board and wire-to-wire applications. This product features insulation displacement contacts (IDC) or crimp snap-in contacts, allowing for flexibility in assembly. It supports a range of wire sizes from AWG 22 to AWG 30 and is suitable for various applications, including medical instruments, automotive controls, and telecommunications. The connector operates within a temperature range of -65°C to +105°C and has a maximum current rating of 3 amps per contact in free air. It is available in multiple plating options, including 15 µ,Äù gold, 30 µ,Äù gold, and matte tin, providing choices based on environmental and performance requirements. The design includes latching and polarization features, enhancing connection reliability. This product is compatible with various tooling options for assembly, making it a versatile choice for engineers looking for reliable interconnect solutions.
25 MTE RCPT SR RIBBED .100CL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23R1693 |
| Product Name | 25 Mte Rcpt Sr Ribbed .100Cl Te Connectivity |