TE Connectivity Headers, Male Pins 7-103169-3

Description
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33137-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33137-ND
Headers, Male Pins A33137-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-7-103169-3
3A Electronic Connector 316-7-103169-3
50 Pos 2.54mm Shrouded Header, Male Pin, Straight, Thru-Hole, 3A Product overview: 7-103169-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-103169-3 can be used for catalog matching and distributor lookup.

50 Pos 2.54mm Shrouded Header, Male Pin, Straight, Thru-Hole, 3A Product overview: 7-103169-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-7-103169-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity - 16P3433 - Newark, An Avnet Company
Chicago, IL, United States
50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
16P3433
50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity 16P3433
50 MODII HDR DRST SHRD .100CL

50 MODII HDR DRST SHRD .100CL

Supplier's Site
50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity - 42AJ5854 - Newark, An Avnet Company
Chicago, IL, United States
50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
42AJ5854
50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity 42AJ5854
50 MODII HDR DRST SHRD .100CL

50 MODII HDR DRST SHRD .100CL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33137-ND 316-7-103169-3 16P3433
Product Name Headers, Male Pins 3A Electronic Connector 50 Modii Hdr Drst Shrd .100Cl Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details