Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 60 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.4 MM [.055 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Dielectric Withstanding Voltage (Max) (VRMS) : 750 Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards Compatible With Agency/Standards Products : CSA Compatible With Approved Standards Products : UL E28476, CSA LE7189 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Tray Packaging Quantity : 48
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board, Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header
Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Perpendicular
- Connector Contact Load Condition : Fully Loaded
- Number of Positions : 60
- Number of Rows : 2
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ]
- Contact Shape & Form : Square
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Square Post Dimension : .64 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
- PCB Thickness (Recommended) : 1.4 MM [.055 INCH ]
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Dielectric Withstanding Voltage (Max) (VRMS) : 750
- Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- Compatible With Agency/Standards Products : CSA
- Compatible With Approved Standards Products : UL E28476, CSA LE7189
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Detent Window
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Solder Process Feature : Board Standoff
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 48
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board, Wire-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
Termination Features
- Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions
- Housing Temperature Rating : Standard
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]