The 6Wwv-08-008=#6 Tribarrier Term is a terminal block from TE Connectivity, designed for use in various applications including machine controls, power supplies, and automation equipment. This product features a tri-barrier design, which includes three walls surrounding each terminal screw, providing enhanced protection for field wiring. It is compatible with wire sizes ranging from 10 to 30 AWG, depending on the specific application. The terminal block supports a maximum current of 25A and a maximum voltage of 300V, making it suitable for both control wiring and higher current power connections. The product is RoHS compliant, ensuring it meets environmental standards. Additionally, it offers a range of accessories for customization, including jumpers and quick connect tabs, which can facilitate easier installation and connectivity.
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
6WWV-08-008=#6 TRIBARRIER TERM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A136553-ND | 16H1645 |
| Product Name | Barrier Blocks | 6Wwv-08-008=#6 Tribarrier Term Rohs Compliant Buchanan - Te Connectivity |
| Mounting | Through Hole |