TE Connectivity Power Entry Module, Plug, 6A; Current Rating Corcom Te Connectivity 6VM2S

Description
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:M Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Terminals:Quick ConnectRoHS Compliant: Yes
Description
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:M Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Terminals:Quick ConnectRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 6A; Current Rating Corcom Te Connectivity - 52K3611 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Current Rating Corcom Te Connectivity
52K3611
Power Entry Module, Plug, 6A; Current Rating Corcom Te Connectivity 52K3611
POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:M Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Terminals:Quick ConnectRoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Current Rating:6A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:M Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3611
Product Name Power Entry Module, Plug, 6A; Current Rating Corcom Te Connectivity
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
DC Filters - 1-2443554-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers