TE Connectivity Power Entry Modules (PEM) 6VM1S

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM1001-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1001-ND
Power Entry Modules (PEM) CCM1001-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, 6A; Connector Type Corcom - Te Connectivity - 52K4313 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, 6A; Connector Type Corcom - Te Connectivity
52K4313
Power Entry Module, 6A; Connector Type Corcom - Te Connectivity 52K4313
POWER ENTRY MODULE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 19134572 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19134572
Plug/Receptacle 19134572
POWER ENTRY MODULE, 6A, CONNECTOR TYPE:IEC C14, CURRENT RATING:6A, VOLTAGE RATING:250VAC, FUSE HOLDER:1-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER ENTRY MODULE, 6A, CONNECTOR TYPE:IEC C14, CURRENT RATING:6A, VOLTAGE RATING:250VAC, FUSE HOLDER:1-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6VM1S CCM1001-ND 52K4313 19134572
Product Name Power Entry Modules (PEM) Power Entry Module, 6A; Connector Type Corcom - Te Connectivity Plug/Receptacle
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data