TE Connectivity ™ Electronic Connector 6RJ11-6L-B

Description
CONN MOD JACK 6P6C R/A UNSHLD Product overview: 6RJ11-6L-B from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6RJ11-6L-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN MOD JACK 6P6C R/A UNSHLD Product overview: 6RJ11-6L-B from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6RJ11-6L-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 366-6RJ11-6L-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
366-6RJ11-6L-B
Electronic Connector 366-6RJ11-6L-B
CONN MOD JACK 6P6C R/A UNSHLD Product overview: 6RJ11-6L-B from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6RJ11-6L-B can be used for catalog matching and distributor lookup.

CONN MOD JACK 6P6C R/A UNSHLD Product overview: 6RJ11-6L-B from TE Connectivity Corcom Filters is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-6RJ11-6L-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 6RJ11-6L-B - 793195-6RJ11-6L-B - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 6RJ11-6L-B
793195-6RJ11-6L-B
Modular Connectors - 6RJ11-6L-B 793195-6RJ11-6L-B
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 793195-6RJ11-6L-B Series: L - Ganged Packaging: Bulk Mounting Style: Through Hole Features: Board Lock, Filter, Panel Stops Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 6 LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25) Family Name: RJ11 Categories: Connectors, Interconnects Introduction Date: April 03, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Corcom Filters
Win Source Part Number: 793195-6RJ11-6L-B
Series: L - Ganged
Packaging: Bulk
Mounting Style: Through Hole
Features: Board Lock, Filter, Panel Stops
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 6
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Family Name: RJ11
Categories: Connectors, Interconnects
Introduction Date: April 03, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 366-6RJ11-6L-B 793195-6RJ11-6L-B
Product Name Electronic Connector Modular Connectors - 6RJ11-6L-B
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details