TE Connectivity Pitch Spacing Buchanan Te Connectivity 6PCV-09-006.

Description
Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount; No. of Contacts:9ContactsRo HS Compliant: Yes
Datasheet
Description
Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount; No. of Contacts:9ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Buchanan Te Connectivity - 15AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Buchanan Te Connectivity
15AC5720
Pitch Spacing Buchanan Te Connectivity 15AC5720
Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount; No. of Contacts:9ContactsRo HS Compliant: Yes

Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:10A; Rated Voltage:300V; Product Range:-; Connector Mounting:Panel Mount; No. of Contacts:9ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15AC5720
Product Name Pitch Spacing Buchanan Te Connectivity
Mounting Options Panel Mount; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2226.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details