"7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
TERMINAL BLOCK, BARRIER, 7POS, 22-12AWG; Product Range:Tri-Barrier Series; No. of Contacts:7Contacts; Pitch Spacing:9.53mm; Connector Type:Terminal Block, Barrier; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A136508-ND | 16H1543 |
| Product Name | Barrier Blocks | Terminal Block, Barrier, 7Pos, 22-12Awg; Product Range Buchanan - Te Connectivity |
| Mounting | Through Hole | PCB Mount |