TE Connectivity No. Of Rows Te Connectivity 6PCV-05-1267.

Description
No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes
Description
No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Rows Te Connectivity - 32AC5878 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Rows Te Connectivity
32AC5878
No. Of Rows Te Connectivity 32AC5878
No. of Rows:1 Row; No. of Positions:5Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes

No. of Rows:1 Row; No. of Positions:5Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:25A; Rated Voltage:300V; Product Range:Buchanan 6 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC5878
Product Name No. Of Rows Te Connectivity
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers