25A, BARRIER STRIP TERMINAL BLOCK, 1 ROW, 1 DECK, ROHS COMPLIANT Product overview: 6PCR-28-006 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 25A, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-6PCR-28-006 can be used for catalog matching and distributor lookup.
Electronic Component
"28 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 48-6PCR-28-006 | 6PCR-28-006 | A134681-ND |
| Product Name | 25A Electronic Connector | Barrier Blocks | |
| Termination | Solder | ||
| Mounting | Through Hole | ||
| Voltage Rating | 300 volts |