"10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
Win Source Part Number: 1315556-6PCR-10-008
Category: Connectors, Interconnects>Termin
Series: #6, Buchanan
Pitch: 0.375" (9.53mm)
Color: Black
Features: Flange
Number of Rows: 1
Package: Bulk
Wire Gauge: 12-22 AWG
Voltage Rating: 300V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 10
Number of Wire Entries: 10
Mounting Type: Chassis, Panel; Through Hole
Temperature Range - Operating: 105°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc, Clear Chromate
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25A
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 6PCR
Electronic Component
6PCR-10-008=6 SERIES ASSEMBLY
Conn Barrier Strip 20 POS 9.53mm Solder RA Thru-Hole
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A136489-ND | 1315556-6PCR-10-008 | 6PCR-10-008 | 36AC6731 | 792-6PCR-10-008 |
| Product Name | Barrier Blocks | Connectors, Interconnects - Terminal Blocks - Barrier Blocks | 6Pcr-10-008=6 Series Assembly Buchanan - Te Connectivity | Conn Barrier Strip 20 POS 9.53mm Solder RA Thru-Hole | |
| Mounting | Chassis, Panel; Through Hole | Chassis, Panel; Through Hole |