"7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
BARRIER TERMINAL BLOCKS 6PCR-07-
TERMINAL BLOCK, BARRIER, 7POS, 22-12AWG; Connector Type:Barrier Terminal Block; Connector Mounting:PCB; Pitch Spacing:9.53mm; No. of Contacts:7; Wire Size (AWG):22-12; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: Yes
6PCR-07-006=#6 TRIBARRIER
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A136482-ND | 16H1519 | 42AJ5411 |
| Product Name | Barrier Blocks | Terminal Block, Barrier, 7Pos, 22-12Awg; Connector Type Buchanan - Te Connectivity | 6Pcr-07-006=#6 Tribarrier Buchanan - Te Connectivity |
| Mounting | Through Hole | PCB |