TE Connectivity Filter Applications Corcom Te Connectivity 6MV1.

Description
Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect; Product Range:CORCOM MV Series RoHS Compliant: Yes
Description
Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect; Product Range:CORCOM MV Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter Applications Corcom Te Connectivity - 15AC5719 - Newark, An Avnet Company
Chicago, IL, United States
Filter Applications Corcom Te Connectivity
15AC5719
Filter Applications Corcom Te Connectivity 15AC5719
Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect; Product Range:CORCOM MV Series RoHS Compliant: Yes

Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Filter Output Terminals:Quick Connect; Product Range:CORCOM MV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15AC5719
Product Name Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609016-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details