TE Connectivity Power Entry Module, Receptacle, 6A; Connector Type Corcom Te Connectivity 6J4-2

Description
POWER ENTRY MODULE, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:J Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:J Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Receptacle, 6A; Connector Type Corcom Te Connectivity - 50F8892 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Receptacle, 6A; Connector Type Corcom Te Connectivity
50F8892
Power Entry Module, Receptacle, 6A; Connector Type Corcom Te Connectivity 50F8892
POWER ENTRY MODULE, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:J Series RoHS Compliant: Yes

POWER ENTRY MODULE, RECEPTACLE, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:J Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 50F8892
Product Name Power Entry Module, Receptacle, 6A; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443554-7 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers