TE Connectivity Power Entry Modules (PEM) 6IHE1

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM2188-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2188-ND
Power Entry Modules (PEM) CCM2188-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Line Filter, Emi, 6A, 250Vac, Qc; Connector Type Corcom - Te Connectivity - 22AC2715 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi, 6A, 250Vac, Qc; Connector Type Corcom - Te Connectivity
22AC2715
Power Line Filter, Emi, 6A, 250Vac, Qc; Connector Type Corcom - Te Connectivity 22AC2715
POWER LINE FILTER, EMI, 6A, 250VAC, QC; Connector Type:IEC C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER LINE FILTER, EMI, 6A, 250VAC, QC; Connector Type:IEC C18; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM2188-ND 6IHE1 22AC2715
Product Name Power Entry Modules (PEM) Power Line Filter, Emi, 6A, 250Vac, Qc; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details