TE Connectivity Power Entry Module, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6HJ4-4

Description
POWER ENTRY MODULE, MEDICAL, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MEDICAL, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 59M6447 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity
59M6447
Power Entry Module, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity 59M6447
POWER ENTRY MODULE, MEDICAL, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M6447
Product Name Power Entry Module, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details