TE Connectivity Power Line Filter Modules 6FC10

Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 6FC10-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6FC10-ND
Power Line Filter Modules 6FC10-ND
Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 6A 250VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Emi/rfi Power Line Filter, 6A 6.7Ma; Filter Applications Corcom Te Connectivity - 66K9713 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 6A 6.7Ma; Filter Applications Corcom Te Connectivity
66K9713
Emi/rfi Power Line Filter, 6A 6.7Ma; Filter Applications Corcom Te Connectivity 66K9713
EMI/RFI POWER LINE FILTER, 6A 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 6A 6.7mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:FC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6FC10-ND 66K9713
Product Name Power Line Filter Modules Emi/rfi Power Line Filter, 6A 6.7Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UR
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1936545 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-109-242-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers