TE Connectivity Rfi Power Line Filter, 6A, 500Ua; Filter Applications Corcom Te Connectivity 6EXP

Description
RFI POWER LINE FILTER, 6A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 6A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 6A, 500Ua; Filter Applications Corcom Te Connectivity - 52K3889 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 6A, 500Ua; Filter Applications Corcom Te Connectivity
52K3889
Rfi Power Line Filter, 6A, 500Ua; Filter Applications Corcom Te Connectivity 52K3889
RFI POWER LINE FILTER, 6A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

RFI POWER LINE FILTER, 6A, 500UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 6A, 250V - 70185833 - Allied Electronics, Inc.
Fort Worth, TX, USA
FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 6A, 250V
70185833
FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 6A, 250V 70185833
X, Y and Z Series RFI filters are compact, PC board mountable components, designed to occupy minimal board space. They provide a choice of three levels of performance, intended to be all the power line filter needed for the corresponding emission control application. This high compliance confidence level is attained by optimizing the differential mode performance of each series for the frequency range it needs to cover in the corresponding application. At the same time, excellent common mode performance is maintained across the frequency range of 10 kHz to 30 MHz. Maximum Leakage Current (Line-to-Ground): 0.3 mA @ 120 VAC, 60 Hz; 0.50 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Designed to bring most digital equipment (including switching power supplies) into compliance with FCC Part 15J, Class B conducted emission limits.

X, Y and Z Series RFI filters are compact, PC board mountable components, designed to occupy minimal board space. They provide a choice of three levels of performance, intended to be all the power line filter needed for the corresponding emission control application. This high compliance confidence level is attained by optimizing the differential mode performance of each series for the frequency range it needs to cover in the corresponding application. At the same time, excellent common mode performance is maintained across the frequency range of 10 kHz to 30 MHz. Maximum Leakage Current (Line-to-Ground): 0.3 mA @ 120 VAC, 60 Hz; 0.50 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Designed to bring most digital equipment (including switching power supplies) into compliance with FCC Part 15J, Class B conducted emission limits.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 52K3889 70185833
Product Name Rfi Power Line Filter, 6A, 500Ua; Filter Applications Corcom Te Connectivity FILTER, RFI POWER LINE, PC BOARD MOUNTABLE, 6A, 250V
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-6609005-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details