Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
CONNECTOR, POWER ENTRY, PIN, 6A; PRODUCT RANGE:SR SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:6A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CCM1400-ND | 29AC0565 |
| Product Name | Power Entry Modules (PEM) | Connector, Power Entry, Pin, 6A; Product Range Corcom - Te Connectivity |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | FLANGE MOUNT |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 15.0 amps | 6.0 amps |