TE Connectivity Connector, Power Entry, Pin, 6A; Connector Type Corcom Te Connectivity 6ESRM-P

Description
CONNECTOR, POWER ENTRY, PIN, 6A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PIN, 6A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Pin, 6A; Connector Type Corcom Te Connectivity - 87F1821 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Pin, 6A; Connector Type Corcom Te Connectivity
87F1821
Connector, Power Entry, Pin, 6A; Connector Type Corcom Te Connectivity 87F1821
CONNECTOR, POWER ENTRY, PIN, 6A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PIN, 6A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 87F1821
Product Name Connector, Power Entry, Pin, 6A; Connector Type Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Power Line Filter Modules - 174-10AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details