TE Connectivity Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 6ESRM-3

Description
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 1334419-6ESRM-3 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Standard Package: 1 Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 27.40mm x 19.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: -6ESRM-3-SI,6609133- 3,1609133-3,CCM1401, 6ESRM3 Base Product Number: 6ESR Approval Agency: CSA, UL, VDE RoHS Status: ROHS3 Compliant Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 250VAC
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 1334419-6ESRM-3 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Standard Package: 1 Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 27.40mm x 19.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: -6ESRM-3-SI,6609133- 3,1609133-3,CCM1401, 6ESRM3 Base Product Number: 6ESR Approval Agency: CSA, UL, VDE RoHS Status: ROHS3 Compliant Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 250VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) - 1334419-6ESRM-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
1334419-6ESRM-3
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 1334419-6ESRM-3
Manufacturer: TE Connectivity Corcom Filters Win Source Part Number: 1334419-6ESRM-3 Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Number of Positions: 3 Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.250" (6.3mm) Connector Style: IEC 320-C14 Standard Package: 1 Mounting: Panel Mount, Flange Filter Type: Unfiltered - Commercial Panel Cutout Dimensions: Rectangular - 27.40mm x 19.80mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Other Part Number: -6ESRM-3-SI,6609133- 3,1609133-3,CCM1401, 6ESRM3 Base Product Number: 6ESR Approval Agency: CSA, UL, VDE RoHS Status: ROHS3 Compliant Current Rating - Appliance Inlet: 15A Voltage Rating - Appliance Inlet: 250VAC

Manufacturer: TE Connectivity Corcom Filters
Win Source Part Number: 1334419-6ESRM-3
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Bulk
Number of Positions: 3
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.250" (6.3mm)
Connector Style: IEC 320-C14
Standard Package: 1
Mounting: Panel Mount, Flange
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 27.40mm x 19.80mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Other Part Number: -6ESRM-3-SI,6609133-3,1609133-3,CCM1401,6ESRM3
Base Product Number: 6ESR
Approval Agency: CSA, UL, VDE
RoHS Status: ROHS3 Compliant
Current Rating - Appliance Inlet: 15A
Voltage Rating - Appliance Inlet: 250VAC

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
10A Electronic Connector
301-6ESRM-3
10A Electronic Connector 301-6ESRM-3
Power Entry Module 3 Pos 250VAC 10A Unfiltered ST Product overview: 6ESRM-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6ESRM-3 can be used for catalog matching and distributor lookup.

Power Entry Module 3 Pos 250VAC 10A Unfiltered ST Product overview: 6ESRM-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6ESRM-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Entry Modules (PEM) - CCM1401-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1401-ND
Power Entry Modules (PEM) CCM1401-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
AC Male Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 - 70186042 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Male Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0
70186042
AC Male Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 70186042
The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.

The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.

Supplier's Site
Connector, Power Entry, Inlet, 15A, Flange; Product Range Corcom - Te Connectivity - 26AC8385 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, 15A, Flange; Product Range Corcom - Te Connectivity
26AC8385
Connector, Power Entry, Inlet, 15A, Flange; Product Range Corcom - Te Connectivity 26AC8385
CONNECTOR, POWER ENTRY, INLET, 15A, FLANGE; PRODUCT RANGE:SR SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

CONNECTOR, POWER ENTRY, INLET, 15A, FLANGE; PRODUCT RANGE:SR SERIES; GENDER:PLUG; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; CONTACT TERMINATION:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site
Connector, Power Entry, Inlet, 15A, Flange; Iec Connector Type Corcom - Te Connectivity - 87F1824 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Inlet, 15A, Flange; Iec Connector Type Corcom - Te Connectivity
87F1824
Connector, Power Entry, Inlet, 15A, Flange; Iec Connector Type Corcom - Te Connectivity 87F1824
CONNECTOR, POWER ENTRY, INLET, 15A, FLANGE; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:120VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:SR Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, INLET, 15A, FLANGE; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:120VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:SR Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity - 46Y9467 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity
46Y9467
Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity 46Y9467
CONNECTOR, POWER ENTRY, PLUG, 15A, 250V; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 15A, 250V; Product Range:SR Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334419-6ESRM-3 6ESRM-3 301-6ESRM-3 CCM1401-ND 70186042 26AC8385 87F1824 46Y9467
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) 10A Electronic Connector Power Entry Modules (PEM) AC Male Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 Connector, Power Entry, Inlet, 15A, Flange; Product Range Corcom - Te Connectivity Connector, Power Entry, Inlet, 15A, Flange; Iec Connector Type Corcom - Te Connectivity Connector, Power Entry, Plug, 15A, 250V; Product Range Corcom - Te Connectivity
Termination Quick Connect - 0.250" (6.3mm) Faston Quick Disconnect QUICK CONNECT Quick Connect Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1508-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details