TE Connectivity Power Entry Modules (PEM) 6ESRF-3

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1404-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1404-ND
Power Entry Modules (PEM) CCM1404-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
AC Female Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 - 70186041 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Female Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0
70186041
AC Female Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 70186041
The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.

The SR Series includes a full line of popular AC receptacles. These male and female power line connectors include snap-in and flange mounted models. Operating Voltages: 120/250 VAC. Materials: Insulator — Thermoplastic (UL V-2 flame class); Prongs — Solid brass, nickel plated; Terminals — Brass, tin plated. Temperature Rating: For ‘cold’ connections, 65°C.

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Product Range Corcom - Te Connectivity - 29AC0564 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Product Range Corcom - Te Connectivity
29AC0564
Connector, Power Entry, Receptacle, 15A; Product Range Corcom - Te Connectivity 29AC0564
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; PRODUCT RANGE:SR SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; PRODUCT RANGE:SR SERIES; GENDER:RECEPTACLE; VOLTAGE RATING:250VAC; CURRENT RATING:15A; CONNECTOR MOUNTING:FLANGE MOUNT; CONTACT TERMINATION TYPE:QUICK CONNECT; FILTER TERMINALS:QUICK CONNECT ROHS COMPLIANT: YES

Supplier's Site
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity - 87F1822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity
87F1822
Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity 87F1822
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:6A; Voltage Rating:120VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:SR Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:6A; Voltage Rating:120VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:SR Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CCM1404-ND 70186041 29AC0564 87F1822
Product Name Power Entry Modules (PEM) AC Female Power Inlet Connector,Flange,120/250VAC,15A(UL/CSA),10A(VDE),UL94V-0 Connector, Power Entry, Receptacle, 15A; Product Range Corcom - Te Connectivity Connector, Power Entry, Receptacle, 15A; Iec Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Socket FLANGE MOUNT Flange Mount
Unlock Full Specs
to access all available technical data