TE Connectivity Rfi Filter, 1 Phase, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6EQ8M

Description
RFI FILTER, 1 PHASE, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:1.97µF RoHS Compliant: Yes
Description
RFI FILTER, 1 PHASE, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:1.97µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Filter, 1 Phase, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 19R5408 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Filter, 1 Phase, 6A, 250Vac; Connector Type Corcom - Te Connectivity
19R5408
Rfi Filter, 1 Phase, 6A, 250Vac; Connector Type Corcom - Te Connectivity 19R5408
RFI FILTER, 1 PHASE, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:1.97µF RoHS Compliant: Yes

RFI FILTER, 1 PHASE, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Chassis Mount; IP Rating:-; Capacitance:1.97µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19R5408
Product Name Rfi Filter, 1 Phase, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details