TE Connectivity Filter, Emi/rfi, 6A, 510Ua; Filter Applications Corcom Te Connectivity 6EQ8

Description
FILTER, EMI/RFI, 6A, 510uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 6A, 510uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 6A, 510Ua; Filter Applications Corcom Te Connectivity - 52K3879 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 6A, 510Ua; Filter Applications Corcom Te Connectivity
52K3879
Filter, Emi/rfi, 6A, 510Ua; Filter Applications Corcom Te Connectivity 52K3879
FILTER, EMI/RFI, 6A, 510uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

FILTER, EMI/RFI, 6A, 510uA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52K3879
Product Name Filter, Emi/rfi, 6A, 510Ua; Filter Applications Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-100KEMS10ABSDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details