TE Connectivity Power Entry Modules (PEM) 6EJT8F

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Power Entry Modules (PEM) - CCM2150-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM2150-ND
Power Entry Modules (PEM) CCM2150-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Inlet Filter, 6A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity - 68Y9463 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, 6A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity
68Y9463
Power Inlet Filter, 6A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity 68Y9463
POWER INLET FILTER, 6A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, 6A, 430UA, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6EJT8F CCM2150-ND 68Y9463
Product Name Power Entry Modules (PEM) Power Inlet Filter, 6A, 430Ua, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products