TE Connectivity Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6EJS8

Description
POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes
Description
POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 40P9924 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity
40P9924
Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity 40P9924
POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

POWER INLET FILTER, EMI, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:-; Filter Type:EMI RoHS Compliant: Yes

Supplier's Site
6Ejs8=F8030 Corcom - Te Connectivity - 75AC9635 - Newark, An Avnet Company
Chicago, IL, United States
6Ejs8=F8030 Corcom - Te Connectivity
75AC9635
6Ejs8=F8030 Corcom - Te Connectivity 75AC9635
6EJS8=F8030

6EJS8=F8030

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 40P9924 75AC9635
Product Name Power Inlet Filter, Emi, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6Ejs8=F8030 Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.200
Specs
Gender Female / Jack
View Details
2 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details