TE Connectivity Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity 6EJH8

Description
POWER INLET FILTER, MEDICAL, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes
Description
POWER INLET FILTER, MEDICAL, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 60R5695 - Newark, An Avnet Company
Chicago, IL, United States
Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity
60R5695
Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity 60R5695
POWER INLET FILTER, MEDICAL, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER INLET FILTER, MEDICAL, 6A, 250VAC; Connector Type:IEC C13; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60R5695
Product Name Power Inlet Filter, Medical, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details